Vishay Intertechnology, Inc. Ceramic Capacitors GA0603H152KXBAP31G

Description
1500pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1500pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA0603H152KXBAP31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA0603H152KXBAP31G-ND
Ceramic Capacitors GA0603H152KXBAP31G-ND
1500pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

1500pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GA0603H152KXBAP31G - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA0603H152KXBAP31G
Ceramic Capacitors GA0603H152KXBAP31G
CAP CER 1500PF 100V X8R 0603

CAP CER 1500PF 100V X8R 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GA0603H152KXBAP31G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GA0603H152KXBAP31G
Capacitors - Ceramic Capacitors GA0603H152KXBAP31G
CAP CER 1500PF 100V X8R 0603

CAP CER 1500PF 100V X8R 0603

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number GA0603H152KXBAP31G-ND GA0603H152KXBAP31G GA0603H152KXBAP31G
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C273U025BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers