Vishay Intertechnology, Inc. Film Capacitors F340X251530MKM2T0

Description
1.5µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
1.5µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC5508-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC5508-ND
Film Capacitors BC5508-ND
1.5µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial

1.5µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - F340X251530MKM2T0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F340X251530MKM2T0
Capacitors - Film Capacitors F340X251530MKM2T0
CAP FILM 1.5UF 20% 630V RADIAL

CAP FILM 1.5UF 20% 630V RADIAL

Supplier's Site
Film Capacitors - F340X251530MKM2T0 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
F340X251530MKM2T0
Film Capacitors F340X251530MKM2T0
CAP FILM 1.5UF 20% 630V RADIAL

CAP FILM 1.5UF 20% 630V RADIAL

Supplier's Site Datasheet
Suppression Cap, 1.5Uf, X2, 305V, Rad; Dielectric Type Vishay - 23AH4620 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1.5Uf, X2, 305V, Rad; Dielectric Type Vishay
23AH4620
Suppression Cap, 1.5Uf, X2, 305V, Rad; Dielectric Type Vishay 23AH4620
SUPPRESSION CAP, 1.5UF, X2, 305V, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:1.5µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; Voltage Rating Y:- RoHS Compliant: Yes

SUPPRESSION CAP, 1.5UF, X2, 305V, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:1.5µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; Voltage Rating Y:- RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 1.5Uf, X2, 305V, Rad; Capacitance Vishay - 25AH9621 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1.5Uf, X2, 305V, Rad; Capacitance Vishay
25AH9621
Suppression Cap, 1.5Uf, X2, 305V, Rad; Capacitance Vishay 25AH9621
SUPPRESSION CAP, 1.5UF, X2, 305V, RAD; Capacitance:1.5µF; Suppression Class:X2; Product Range:F340 Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

SUPPRESSION CAP, 1.5UF, X2, 305V, RAD; Capacitance:1.5µF; Suppression Class:X2; Product Range:F340 Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BC5508-ND F340X251530MKM2T0 F340X251530MKM2T0 23AH4620 25AH9621
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Suppression Cap, 1.5Uf, X2, 305V, Rad; Dielectric Type Vishay Suppression Cap, 1.5Uf, X2, 305V, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH510J-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1833369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details