The 106PMC250K#P2 is a metallized polypropylene film capacitor designed for high-current, high-dv/dt applications such as resonant circuits and switching power supplies. It has a rated DC voltage of 250 VDC, a capacitance of 10 µF, and features lead-free tinned copper terminals with a fixing pitch of 42-42.5 mm and terminal spacing of 23-28 mm. The capacitor measures 42.5×27.5×24.5 mm and operates from -40°C to +100°C. Capacitance tolerance is ±10% at 1 kHz and 25°C, with a dissipation factor maximum of 0.05%. Dielectric strength is 160% of rated VDC or 150% VAC applied for 2 seconds at 25°C. The component is coated in a flame-retardant epoxy resin (UL94V-0) and meets an insulation resistance of 3000 MΩ×µF at 25°C. Life expectancy is 100,000 hours at WVDC and 30,000 hours at VAC, with a failure quota of 300 per billion component hours.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 106PMC250K#P2 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |