Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG418DY-E3 DG418DY-E3

Description
Manufacturer: Vishay Win Source Part Number: 106994-DG418DY-E3 Packaging: Tube/Rail Number of Circuits: 1 Switch Circuit: SPST - NO Charge Injection: 60pC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 35 Ohm Case / Package: 8-SOIC Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 175ns, 145ns Channel Capacitance(CS off, CD off): 8pF, 8pF Max Leakage Current (IS off): 250pA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 106994-DG418DY-E3 Packaging: Tube/Rail Number of Circuits: 1 Switch Circuit: SPST - NO Charge Injection: 60pC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 35 Ohm Case / Package: 8-SOIC Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 175ns, 145ns Channel Capacitance(CS off, CD off): 8pF, 8pF Max Leakage Current (IS off): 250pA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG418DY-E3 - 106994-DG418DY-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG418DY-E3
106994-DG418DY-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG418DY-E3 106994-DG418DY-E3
Manufacturer: Vishay Win Source Part Number: 106994-DG418DY-E3 Packaging: Tube/Rail Number of Circuits: 1 Switch Circuit: SPST - NO Charge Injection: 60pC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 35 Ohm Case / Package: 8-SOIC Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 175ns, 145ns Channel Capacitance(CS off, CD off): 8pF, 8pF Max Leakage Current (IS off): 250pA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 106994-DG418DY-E3
Packaging: Tube/Rail
Number of Circuits: 1
Switch Circuit: SPST - NO
Charge Injection: 60pC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 35 Ohm
Case / Package: 8-SOIC
Single Supply Voltage (V+): 12V
Dual Supply Voltage(V±): ±15V
Max Switch Time (Ton,Toff): 175ns, 145ns
Channel Capacitance(CS off, CD off): 8pF, 8pF
Max Leakage Current (IS off): 250pA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG418DY-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG418DY-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG418DY-E3
IC SWITCH SPST-NOX1 35OHM 8SOIC

IC SWITCH SPST-NOX1 35OHM 8SOIC

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - DG418DY-E3 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
DG418DY-E3
Analog Switches, Multiplexers, Demultiplexers DG418DY-E3
IC ANALOG SWITCH CMOS 8SOIC

IC ANALOG SWITCH CMOS 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 106994-DG418DY-E3 DG418DY-E3 DG418DY-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG418DY-E3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - IP4787CZ32Y - 1045705-IP4787CZ32Y - Win Source Electronics
Specs
Supply Voltage Other; 5V
Package Type 32-HVQFN (5x5)
View Details
3 suppliers
Interface module - 289-545 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details