Nexperia B.V. Interface - Interface - Specialized - IP4787CZ32Y IP4787CZ32Y

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1045705-IP4787CZ32Y Packaging: Reel - TR Applications: Digital Video Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 32-HVQFN (5x5) Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1045705-IP4787CZ32Y Packaging: Reel - TR Applications: Digital Video Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 32-HVQFN (5x5) Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - IP4787CZ32Y - 1045705-IP4787CZ32Y - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - IP4787CZ32Y
1045705-IP4787CZ32Y
Interface - Interface - Specialized - IP4787CZ32Y 1045705-IP4787CZ32Y
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1045705-IP4787CZ32Y Packaging: Reel - TR Applications: Digital Video Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 32-HVQFN (5x5) Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1045705-IP4787CZ32Y
Packaging: Reel - TR
Applications: Digital Video
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 32-HVQFN (5x5)
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Interface - Specialized - IP4787CZ32Y - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
IP4787CZ32Y
Interface - Specialized IP4787CZ32Y
IC INTFACE SPECIALIZED 32HVQFN

IC INTFACE SPECIALIZED 32HVQFN

Supplier's Site Datasheet
Specialized - IP4787CZ32Y - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
IP4787CZ32Y
Specialized IP4787CZ32Y
Digital Video Interface 32-HVQFN (5x5)

Digital Video Interface 32-HVQFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1045705-IP4787CZ32Y IP4787CZ32Y IP4787CZ32Y
Product Name Interface - Interface - Specialized - IP4787CZ32Y Interface - Specialized Specialized
Supply Voltage Other; 5V Other; 5V
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3011-F-FM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; PCM, Serial, SPI
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4526TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54HC640 Octal Bus Transceivers With 3-State Outputs - 5962-8780901RA - Texas Instruments
Specs
Technology HC
Device Type Transceiver
Supply Voltage Other; 6
View Details