Allegro MicroSystems Inc. Source Driver, 8O/p, Soicw-8, Full Reel; Supply Voltage Min Allegro Microsystems A2982SLWTR-T

Description
SOURCE DRIVER, 8O/P, SOICW-8, FULL REEL; Supply Voltage Min:2.4V; Supply Voltage Max:50V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:WSOIC; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes
Datasheet
Description
SOURCE DRIVER, 8O/P, SOICW-8, FULL REEL; Supply Voltage Min:2.4V; Supply Voltage Max:50V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:WSOIC; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Source Driver, 8O/p, Soicw-8, Full Reel; Supply Voltage Min Allegro Microsystems - 12X9021 - Newark, An Avnet Company
Chicago, IL, United States
Source Driver, 8O/p, Soicw-8, Full Reel; Supply Voltage Min Allegro Microsystems
12X9021
Source Driver, 8O/p, Soicw-8, Full Reel; Supply Voltage Min Allegro Microsystems 12X9021
SOURCE DRIVER, 8O/P, SOICW-8, FULL REEL; Supply Voltage Min:2.4V; Supply Voltage Max:50V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:WSOIC; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

SOURCE DRIVER, 8O/P, SOICW-8, FULL REEL; Supply Voltage Min:2.4V; Supply Voltage Max:50V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:WSOIC; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

Supplier's Site Datasheet
Source Driv, 8Ch, 50V, 500Ma, Soic20; Supply Voltage Min Allegro Microsystems - 51AC1916 - Newark, An Avnet Company
Chicago, IL, United States
Source Driv, 8Ch, 50V, 500Ma, Soic20; Supply Voltage Min Allegro Microsystems
51AC1916
Source Driv, 8Ch, 50V, 500Ma, Soic20; Supply Voltage Min Allegro Microsystems 51AC1916
SOURCE DRIV, 8CH, 50V, 500MA, SOIC20; Supply Voltage Min:2.4V; Supply Voltage Max:50V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:WSOIC; Product Range:-; Phthalates Compliant:Yes; MSL:MSL 3 RoHS Compliant: Yes

SOURCE DRIV, 8CH, 50V, 500MA, SOIC20; Supply Voltage Min:2.4V; Supply Voltage Max:50V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:WSOIC; Product Range:-; Phthalates Compliant:Yes; MSL:MSL 3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 12X9021
Product Name Source Driver, 8O/p, Soicw-8, Full Reel; Supply Voltage Min Allegro Microsystems
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3056-KS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology DSP, Serial
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
View Details
Interface module - 289-548 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
UART - 1901312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Microwire™; Irda
Device Type UART
Features RoHS
View Details