Vishay Intertechnology, Inc. Ceramic Capacitors D682Z33Y5VL63J5R

Description
6800pF -20%, +80% 500V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
6800pF -20%, +80% 500V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D682Z33Y5VL63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D682Z33Y5VL63J5R-ND
Ceramic Capacitors D682Z33Y5VL63J5R-ND
6800pF -20%, +80% 500V Ceramic Capacitor Y5V (F) Radial, Disc

6800pF -20%, +80% 500V Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,6.8Nf,500Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Vishay - 91K9360 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,6.8Nf,500Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Vishay
91K9360
Capacitor,ceramic,6.8Nf,500Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Vishay 91K9360
Capacitor,Ceramic,6. 8nF,500VDC,20-% Tol,80+% Tol,Y5V-TC Code,-82,22%-TC

Capacitor,Ceramic,6.8nF,500VDC,20-% Tol,80+% Tol,Y5V-TC Code,-82,22%-TC

Supplier's Site
Capacitors - Ceramic Capacitors - D682Z33Y5VL63J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D682Z33Y5VL63J5R
Capacitors - Ceramic Capacitors D682Z33Y5VL63J5R
CAP CER 6800PF 500V Y5V RADIAL

CAP CER 6800PF 500V Y5V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D682Z33Y5VL63J5R-ND 91K9360 D682Z33Y5VL63J5R
Product Name Ceramic Capacitors Capacitor,ceramic,6.8Nf,500Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011306 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100470JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details