Vishay Precision Group Ceramic Capacitors D562Z25Y5VH63J5R

Description
5600pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
5600pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D562Z25Y5VH63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D562Z25Y5VH63J5R-ND
Ceramic Capacitors D562Z25Y5VH63J5R-ND
5600pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

5600pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D562Z25Y5VH63J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D562Z25Y5VH63J5R
Capacitors - Ceramic Capacitors D562Z25Y5VH63J5R
CAP CER 5600PF 100V Y5V RADIAL

CAP CER 5600PF 100V Y5V RADIAL

Supplier's Site
D 100V 5,6Nf -20/% Y5V Bulk E3 Vishay - 91K9169 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 5,6Nf -20/% Y5V Bulk E3 Vishay
91K9169
D 100V 5,6Nf -20/% Y5V Bulk E3 Vishay 91K9169
D 100V 5,6NF -20/% Y5V BULK E3

D 100V 5,6NF -20/% Y5V BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D562Z25Y5VH63J5R-ND D562Z25Y5VH63J5R 91K9169
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 5,6Nf -20/% Y5V Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C154U025CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details