Vishay Precision Group Ceramic Capacitors D392Z25Y5VH63L2R

Description
3900pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
3900pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D392Z25Y5VH63L2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D392Z25Y5VH63L2R-ND
Ceramic Capacitors D392Z25Y5VH63L2R-ND
3900pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

3900pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D392Z25Y5VH63L2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D392Z25Y5VH63L2R
Capacitors - Ceramic Capacitors D392Z25Y5VH63L2R
CAP CER 3900PF 100V Y5V RADIAL

CAP CER 3900PF 100V Y5V RADIAL

Supplier's Site
D 100V 3,9Nf -20/% Y5V Bulk E3 Vishay - 91K8765 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 3,9Nf -20/% Y5V Bulk E3 Vishay
91K8765
D 100V 3,9Nf -20/% Y5V Bulk E3 Vishay 91K8765
D 100V 3,9NF -20/% Y5V BULK E3

D 100V 3,9NF -20/% Y5V BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D392Z25Y5VH63L2R-ND D392Z25Y5VH63L2R 91K8765
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 3,9Nf -20/% Y5V Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic - 101C364U016DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers