3900pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
CAP CER 3900PF 100V Z5U RADIAL
CAP CER 3900PF 100V Z5U RADIAL
D 100V 3,9nF ±20% Z5U AMMO e3
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | D392M25Z5UH6UL2R-ND | D392M25Z5UH6UL2R | D392M25Z5UH6UL2R | 91K8755 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors | D 100V 3,9Nf ±20% Z5U Ammo E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |