Vishay Intertechnology, Inc. Ceramic Capacitors D332Z20Y5VH65L2R

Description
3300pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
3300pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D332Z20Y5VH65L2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D332Z20Y5VH65L2R-ND
Ceramic Capacitors D332Z20Y5VH65L2R-ND
3300pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

3300pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
D 100V 3,3Nf -20/% Y5V Bulk E3 Vishay - 91K8603 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 3,3Nf -20/% Y5V Bulk E3 Vishay
91K8603
D 100V 3,3Nf -20/% Y5V Bulk E3 Vishay 91K8603
D 100V 3,3NF -20/% Y5V BULK E3

D 100V 3,3NF -20/% Y5V BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - D332Z20Y5VH65L2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D332Z20Y5VH65L2R
Capacitors - Ceramic Capacitors D332Z20Y5VH65L2R
CAP CER 3300PF 100V Y5V RADIAL

CAP CER 3300PF 100V Y5V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D332Z20Y5VH65L2R-ND 91K8603 D332Z20Y5VH65L2R
Product Name Ceramic Capacitors D 100V 3,3Nf -20/% Y5V Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100470GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M15G271J1-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details