3300pF ±20% 50V Ceramic Capacitor Z5U Radial, Disc
D 50V 3,3nF ±20% Z5U REEL e3
CAP CER 3300PF 50V Z5U RADIAL
CAP CER 3300PF 50V Z5U RADIAL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | D332M20Z5UF6TJ5R-ND | 91K8578 | D332M20Z5UF6TJ5R | D332M20Z5UF6TJ5R |
| Product Name | Ceramic Capacitors | D 50V 3,3Nf ±20% Z5U Reel E3 Vishay | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |