Vishay Intertechnology, Inc. Attenuators CZB06S04060050HRT

Description
RF Attenuators 6dB 0Hz ~ 3GHz 50 Ohms 75mW 4-SMD, No Lead
Request a Quote Datasheet
Description
RF Attenuators 6dB 0Hz ~ 3GHz 50 Ohms 75mW 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - CZB06S04060050HRT-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 6dB 0Hz ~ 3GHz 50 Ohms 75mW 4-SMD, No Lead

RF Attenuators 6dB 0Hz ~ 3GHz 50 Ohms 75mW 4-SMD, No Lead

Buy Now Datasheet
Attenuators - CZB06S04060050HRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 6dB 0 Hz ~ 3 GHz 50 Ohms 75mW 4-SMD, No Lead

RF Attenuators 6dB 0 Hz ~ 3 GHz 50 Ohms 75mW 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number CZB06S04060050HRT-ND CZB06S04060050HRT
Product Name Attenuators Attenuators
Attenuation 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
3dB DC - 40GHz MMIC Differential Attenuator - ATD03-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-RFSA3713TR7CT-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o20500018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.5 :1
View Details