Mini-Circuits 5000 MHZ Attenuator PAT-10+

Description
10 DB SMT FXD ATTEN, DC-5000 MHZ Product overview: PAT-10+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000 MHZ. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 5000 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PAT-10+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10 DB SMT FXD ATTEN, DC-5000 MHZ Product overview: PAT-10+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000 MHZ. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 5000 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PAT-10+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5000 MHZ Attenuator - 852-PAT-10+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5000 MHZ Attenuator
852-PAT-10+
5000 MHZ Attenuator 852-PAT-10+
10 DB SMT FXD ATTEN, DC-5000 MHZ Product overview: PAT-10+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000 MHZ. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 5000 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PAT-10+ can be used for catalog matching and distributor lookup.

10 DB SMT FXD ATTEN, DC-5000 MHZ Product overview: PAT-10+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000 MHZ. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 5000 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PAT-10+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - 3157-PAT-10+CT-ND - DigiKey
Thief River Falls, MN, United States
10 DB SMT FXD ATTEN, DC-5000 MHZ

10 DB SMT FXD ATTEN, DC-5000 MHZ

Buy Now Datasheet
Attenuators - 3157-PAT-10+DKR-ND - DigiKey
Thief River Falls, MN, United States
10 DB SMT FXD ATTEN, DC-5000 MHZ

10 DB SMT FXD ATTEN, DC-5000 MHZ

Buy Now Datasheet
Attenuators - 3157-PAT-10+TR-ND - DigiKey
Thief River Falls, MN, United States
10 DB SMT FXD ATTEN, DC-5000 MHZ

10 DB SMT FXD ATTEN, DC-5000 MHZ

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category RF Attenuators RF Attenuators
Product Number 852-PAT-10+ 3157-PAT-10+CT-ND
Product Name 5000 MHZ Attenuator Attenuators
Frequency 0.0 to 7 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 100W 12.4GHz - UIYCA100AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
Loads, Terminations and Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details
Attenuators - 3157-FW-3A+-ND - DigiKey
Specs
Attenuation 3 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
3 suppliers
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details