Vishay Intertechnology, Inc. Attenuators CZB06S04030050LRT

Description
RF Attenuators 3dB 0 Hz ~ 3 GHz 50 Ohms 75mW 4-SMD, No Lead
Datasheet
Description
RF Attenuators 3dB 0 Hz ~ 3 GHz 50 Ohms 75mW 4-SMD, No Lead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - CZB06S04030050LRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 3dB 0 Hz ~ 3 GHz 50 Ohms 75mW 4-SMD, No Lead

RF Attenuators 3dB 0 Hz ~ 3 GHz 50 Ohms 75mW 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number CZB06S04030050LRT
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
ATN10-00110-3W, GaAs MMIC DC to 110GHz Attenuator - ATN10-00110-3W - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Attenuators - 2312-TGL4201-02-ND - DigiKey
Specs
Attenuation 2 dB
Package Type Die
View Details
Coaxial Attenuator - 5o201008S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details