Vishay Intertechnology, Inc. Attenuators CZB06S04020050LEA

Description
RF Attenuators 2dB 0Hz ~ 3GHz 50 Ohms 75mW 4-SMD, No Lead
Request a Quote Datasheet
Description
RF Attenuators 2dB 0Hz ~ 3GHz 50 Ohms 75mW 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 541-2776-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
541-2776-2-ND
Attenuators 541-2776-2-ND
RF Attenuators 2dB 0Hz ~ 3GHz 50 Ohms 75mW 4-SMD, No Lead

RF Attenuators 2dB 0Hz ~ 3GHz 50 Ohms 75mW 4-SMD, No Lead

Buy Now Datasheet
Attenuators - CZB06S04020050LEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 2dB 0 Hz ~ 3 GHz 50 Ohms 75mW 4-SMD, No Lead

RF Attenuators 2dB 0 Hz ~ 3 GHz 50 Ohms 75mW 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 541-2776-2-ND CZB06S04020050LEA
Product Name Attenuators Attenuators
Attenuation 2 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 30W - UIYCA30AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Thermopad®: Temperature Variable Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details
ATN05-00110CH, Passive GaAs MMIC Attenuator Family - ATN05-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details