Vishay Intertechnology, Inc. Tantalum Capacitors CWR26HH107JCHB

Description
100µF Conformal Coated Tantalum Capacitors 15V 2915 (7338 Metric) 180mOhm
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 15V 2915 (7338 Metric) 180mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - CWR26HH107JCHB-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
CWR26HH107JCHB-ND
Tantalum Capacitors CWR26HH107JCHB-ND
100µF Conformal Coated Tantalum Capacitors 15V 2915 (7338 Metric) 180mOhm

100µF Conformal Coated Tantalum Capacitors 15V 2915 (7338 Metric) 180mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - CWR26HH107JCHB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
CWR26HH107JCHB
Capacitors - Tantalum Capacitors CWR26HH107JCHB
CAP TANT 100UF 5% 15V 2915

CAP TANT 100UF 5% 15V 2915

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number CWR26HH107JCHB-ND CWR26HH107JCHB
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic - 101C214U040DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers