Vishay Precision Group Res Wirewound 125m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR1250KE70

Description
Res Wirewound 125m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 125m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 125m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R - CW02CR1250KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 125m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
CW02CR1250KE70
Res Wirewound 125m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR1250KE70
Res Wirewound 125m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 125m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02CR1250KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02CR1250KE70
Wirewound Resistors 3110-CW02CR1250KE70
CW-2C .125 10% E70 e3

CW-2C .125 10% E70 e3

Supplier's Site Datasheet
Cw-2C .125 10% E70 E3 Vishay - 70P7852 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C .125 10% E70 E3 Vishay
70P7852
Cw-2C .125 10% E70 E3 Vishay 70P7852
CW-2C .125 10% E70 e3

CW-2C .125 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02CR1250KE70 3110-CW02CR1250KE70 70P7852
Product Name Res Wirewound 125m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2C .125 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers