Vishay Intertechnology, Inc. Wirewound Resistors CW0103K600JB12

Description
CW-10 3.6K 5% B12
Request a Quote Datasheet
Description
CW-10 3.6K 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0103K600JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0103K600JB12
Wirewound Resistors 3110-CW0103K600JB12
CW-10 3.6K 5% B12

CW-10 3.6K 5% B12

Supplier's Site Datasheet
RES 3.6K OHM 5% SILICONE WW - CW0103K600JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.6K OHM 5% SILICONE WW
CW0103K600JB12
RES 3.6K OHM 5% SILICONE WW CW0103K600JB12
RES 3.6Kohm 5% SILICONE WW

RES 3.6Kohm 5% SILICONE WW

Supplier's Site
Through Hole Resistors - CW0103K600JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0103K600JB12-ND
Through Hole Resistors CW0103K600JB12-ND
3.6 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

3.6 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0103K600JB12 CW0103K600JB12 CW0103K600JB12-ND
Product Name Wirewound Resistors RES 3.6K OHM 5% SILICONE WW Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 3600 ohms 3600 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers