Vishay Intertechnology, Inc. Res Wirewound 2.2 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0102R200KE123

Description
Res Wirewound 2.2 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 2.2 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.2 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0102R200KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.2 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0102R200KE123
Res Wirewound 2.2 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0102R200KE123
Res Wirewound 2.2 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.2 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW0102R200KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102R200KE123-ND
Through Hole Resistors CW0102R200KE123-ND
2.2 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2.2 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 2.2 10% E12 E3 Vishay - 70P4192 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 2.2 10% E12 E3 Vishay
70P4192
Cw-10-3 2.2 10% E12 E3 Vishay 70P4192
CW-10-3 2.2 10% e12 E3

CW-10-3 2.2 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0102R200KE123 CW0102R200KE123-ND 70P4192
Product Name Res Wirewound 2.2 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 2.2 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers