Vishay Intertechnology, Inc. RES 1.1K OHM 5% 6.5W SILICONE WW CW0051K100JS73

Description
RES 1.1Kohm 5% 6.5W SILICONE WW
Request a Quote Datasheet
Description
RES 1.1Kohm 5% 6.5W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1K OHM 5% 6.5W SILICONE WW - CW0051K100JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 5% 6.5W SILICONE WW
CW0051K100JS73
RES 1.1K OHM 5% 6.5W SILICONE WW CW0051K100JS73
RES 1.1Kohm 5% 6.5W SILICONE WW

RES 1.1Kohm 5% 6.5W SILICONE WW

Supplier's Site
Wirewound Resistors - 3110-CW0051K100JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0051K100JS73
Wirewound Resistors 3110-CW0051K100JS73
CW-5 1.1K 5% S73

CW-5 1.1K 5% S73

Supplier's Site Datasheet
Through Hole Resistors - CWD-1.1KTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWD-1.1KTR-ND
Through Hole Resistors CWD-1.1KTR-ND
1.1 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

1.1 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Resistor Wirewound, 1.1Kohm, 5W, 5%, Full Reel; Resistance Vishay - 06H0164 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 1.1Kohm, 5W, 5%, Full Reel; Resistance Vishay
06H0164
Resistor Wirewound, 1.1Kohm, 5W, 5%, Full Reel; Resistance Vishay 06H0164
RESISTOR WIREWOUND, 1.1KOHM, 5W, 5%, FULL REEL; Resistance:1.1kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No

RESISTOR WIREWOUND, 1.1KOHM, 5W, 5%, FULL REEL; Resistance:1.1kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW0051K100JS73 3110-CW0051K100JS73 CWD-1.1KTR-ND 06H0164
Product Name RES 1.1K OHM 5% 6.5W SILICONE WW Wirewound Resistors Through Hole Resistors Resistor Wirewound, 1.1Kohm, 5W, 5%, Full Reel; Resistance Vishay
Resistance Range 1100 ohms 1100 ohms 1100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 6.5 watts 6.5 watts 5 watts
Category / Application Industrial General Use
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers