Isabellenhutte USA Shunt Resistor - Two Terminal Surface Mount CMP

Description
Features 2 W power rating at 70 °C Constant current up to 14 A (10 mOhm) High pulse power rating Good long-term stability Mounting: Reflow-, and IR-soldering AEC-Q200 qualified RoHS 2011/65/EU compliant Applications Current sensor for power hybrid applications Control systems for the automotive market Power modules Frequency converters Switch mode power supplies Driver for LED light systems
Request a Quote Datasheet
Description
Features 2 W power rating at 70 °C Constant current up to 14 A (10 mOhm) High pulse power rating Good long-term stability Mounting: Reflow-, and IR-soldering AEC-Q200 qualified RoHS 2011/65/EU compliant Applications Current sensor for power hybrid applications Control systems for the automotive market Power modules Frequency converters Switch mode power supplies Driver for LED light systems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Swansea, MA, United States
Shunt Resistor - Two Terminal Surface Mount
CMP
Shunt Resistor - Two Terminal Surface Mount CMP
Features 2 W power rating at 70 °C Constant current up to 14 A (10 mOhm) High pulse power rating Good long-term stability Mounting: Reflow-, and IR-soldering AEC-Q200 qualified RoHS 2011/65/EU compliant Applications Current sensor for power hybrid applications Control systems for the automotive market Power modules Frequency converters Switch mode power supplies Driver for LED light systems

Features

  • 2 W power rating at 70 °C
  • Constant current up to 14 A (10 mOhm)
  • High pulse power rating
  • Good long-term stability
  • Mounting: Reflow-, and IR-soldering
  • AEC-Q200 qualified
  • RoHS 2011/65/EU compliant

Applications

  • Current sensor for power hybrid applications
  • Control systems for the automotive market
  • Power modules
  • Frequency converters
  • Switch mode power supplies
  • Driver for LED light systems
Supplier's Site Datasheet

Technical Specifications

  Isabellenhutte USA
Product Category Resistors
Product Number CMP
Product Name Shunt Resistor - Two Terminal Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010
Resistance Range 0.0100 to 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers