Vishay Intertechnology, Inc. RESISTOR, CURRENT SENSE, WIRE WOUND, 7 W, 3; 5 %, 100 ppm, 0.01 ohm - 0.1 ohm, THROUGH HOLE MOUNT CPSL-7-6

Description
RESISTOR, CURRENT SENSE, WIRE WOUND, 7 W, 3; 5 %, 100 ppm, 0.01ohm - 0.1ohm, THROUGH HOLE MOUNT
Request a Quote
Description
RESISTOR, CURRENT SENSE, WIRE WOUND, 7 W, 3; 5 %, 100 ppm, 0.01ohm - 0.1ohm, THROUGH HOLE MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, CURRENT SENSE, WIRE WOUND, 7 W, 3; 5 %, 100 ppm, 0.01 ohm - 0.1 ohm, THROUGH HOLE MOUNT - CPSL-7-6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, CURRENT SENSE, WIRE WOUND, 7 W, 3; 5 %, 100 ppm, 0.01 ohm - 0.1 ohm, THROUGH HOLE MOUNT
CPSL-7-6
RESISTOR, CURRENT SENSE, WIRE WOUND, 7 W, 3; 5 %, 100 ppm, 0.01 ohm - 0.1 ohm, THROUGH HOLE MOUNT CPSL-7-6
RESISTOR, CURRENT SENSE, WIRE WOUND, 7 W, 3; 5 %, 100 ppm, 0.01ohm - 0.1ohm, THROUGH HOLE MOUNT

RESISTOR, CURRENT SENSE, WIRE WOUND, 7 W, 3; 5 %, 100 ppm, 0.01ohm - 0.1ohm, THROUGH HOLE MOUNT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPSL-7-6
Product Name RESISTOR, CURRENT SENSE, WIRE WOUND, 7 W, 3; 5 %, 100 ppm, 0.01 ohm - 0.1 ohm, THROUGH HOLE MOUNT
Category / Application Current Sensing
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers