CPF-3 1.5K .5% T-1 B14
Metal Film Resistors - Through Hole 3watts 1.5Kohms 0.5%
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-CPF31K5000DKB14-ND | CPF31K5000DKB14 | 96K4279 |
| Product Name | Through Hole Resistors | Metal Film Resistors - | Cpf-3 1.5K .5% T-1 B14 Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |