Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 2 Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk CP00202R000JB14

Description
Res Metal Oxide|Wirewound 2 Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 2 Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 2 Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk - CP00202R000JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 2 Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk
CP00202R000JB14
Res Metal Oxide|Wirewound 2 Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk CP00202R000JB14
Res Metal Oxide|Wirewound 2 Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 2 Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00202R000JB14
Product Name Res Metal Oxide|Wirewound 2 Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers