Vishay Intertechnology, Inc. RES 68 OHM 1W 1% AXIAL CMF6068R000FHEK

Description
RES 68ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 68ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68 OHM 1W 1% AXIAL - CMF6068R000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 1W 1% AXIAL
CMF6068R000FHEK
RES 68 OHM 1W 1% AXIAL CMF6068R000FHEK
RES 68ohm 1W 1% AXIAL

RES 68ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6068R000FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6068R000FHEK-ND
Through Hole Resistors CMF6068R000FHEK-ND
68 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6068R000FHEK CMF6068R000FHEK-ND
Product Name RES 68 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68 ohms 68 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers