Vishay Intertechnology, Inc. RES 332 OHM 1W 1% AXIAL CMF60332R00FKR670

Description
RES 332ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 332ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 1W 1% AXIAL - CMF60332R00FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 1W 1% AXIAL
CMF60332R00FKR670
RES 332 OHM 1W 1% AXIAL CMF60332R00FKR670
RES 332ohm 1W 1% AXIAL

RES 332ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60332R00FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60332R00FKR670-ND
Through Hole Resistors CMF60332R00FKR670-ND
332 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

332 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60332R00FKR670 CMF60332R00FKR670-ND
Product Name RES 332 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers