Vishay Intertechnology, Inc. RES 2.94K OHM 1W 1% AXIAL CMF602K9400FKRE

Description
RES 2.94Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.94Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.94K OHM 1W 1% AXIAL - CMF602K9400FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94K OHM 1W 1% AXIAL
CMF602K9400FKRE
RES 2.94K OHM 1W 1% AXIAL CMF602K9400FKRE
RES 2.94Kohm 1W 1% AXIAL

RES 2.94Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602K9400FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K9400FKRE-ND
Through Hole Resistors CMF602K9400FKRE-ND
2.94 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.94 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF602K9400FKRE CMF602K9400FKRE-ND
Product Name RES 2.94K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2940 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers