Vishay Intertechnology, Inc. RES 470K OHM 1/2W 5% AXIAL CMF55470K00JKR6

Description
RES 470Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 470Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470K OHM 1/2W 5% AXIAL - CMF55470K00JKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 1/2W 5% AXIAL
CMF55470K00JKR6
RES 470K OHM 1/2W 5% AXIAL CMF55470K00JKR6
RES 470Kohm 1/2W 5% AXIAL

RES 470Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55470K00JKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55470K00JKR6-ND
Through Hole Resistors CMF55470K00JKR6-ND
470 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 470K 5% T-1 Re6 Vishay - 68P8434 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 470K 5% T-1 Re6 Vishay
68P8434
Cmf-55 470K 5% T-1 Re6 Vishay 68P8434
CMF-55 470K 5% T-1 RE6

CMF-55 470K 5% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55470K00JKR6 CMF55470K00JKR6-ND 68P8434
Product Name RES 470K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 470K 5% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers