Vishay Intertechnology, Inc. RES 392K OHM 1/2W 1% AXIAL CMF55392K00FKRE

Description
RES 392Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 392Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 392K OHM 1/2W 1% AXIAL - CMF55392K00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392K OHM 1/2W 1% AXIAL
CMF55392K00FKRE
RES 392K OHM 1/2W 1% AXIAL CMF55392K00FKRE
RES 392Kohm 1/2W 1% AXIAL

RES 392Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55392K00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55392K00FKRE-ND
Through Hole Resistors CMF55392K00FKRE-ND
392 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

392 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,392Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C4108 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,392Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C4108
Resistor,metal Film,392Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C4108
Resistor,Metal Film,392KOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,392KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55392K00FKRE CMF55392K00FKRE-ND 41C4108
Product Name RES 392K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,392Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 392000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers