Vishay Intertechnology, Inc. Metal Film Resistors - CMF5530R000FKRE39

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5530R000FKRE39 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5530R000FKRE39
Metal Film Resistors - CMF5530R000FKRE39
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5530R000FKRE39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530R000FKRE39-ND
Through Hole Resistors CMF5530R000FKRE39-ND
30 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 30 Ohm, +/1 Percent, 100 Ppm Vishay - 41C3108 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 30 Ohm, +/1 Percent, 100 Ppm Vishay
41C3108
Cmf55, 30 Ohm, +/1 Percent, 100 Ppm Vishay 41C3108
CMF55, 30 Ohm, +/- 1 Percent, 100 ppm

CMF55, 30 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5530R000FKRE39 CMF5530R000FKRE39-ND 41C3108
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 30 Ohm, +/1 Percent, 100 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers