Vishay Intertechnology, Inc. Through Hole Resistors CMF551M8700FKEB

Description
1.87 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.87 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M8700FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M8700FKEB-ND
Through Hole Resistors CMF551M8700FKEB-ND
1.87 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.87 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.87M OHM 1/2W 1% AXIAL - CMF551M8700FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87M OHM 1/2W 1% AXIAL
CMF551M8700FKEB
RES 1.87M OHM 1/2W 1% AXIAL CMF551M8700FKEB
RES 1.87Mohm 1/2W 1% AXIAL

RES 1.87Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 1.87M 1% T-1 Eb E3 Vishay - 48P5921 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.87M 1% T-1 Eb E3 Vishay
48P5921
Cmf-55 1.87M 1% T-1 Eb E3 Vishay 48P5921
CMF-55 1.87M 1% T-1 EB e3

CMF-55 1.87M 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M8700FKEB-ND CMF551M8700FKEB 48P5921
Product Name Through Hole Resistors RES 1.87M OHM 1/2W 1% AXIAL Cmf-55 1.87M 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details