Vishay Intertechnology, Inc. Through Hole Resistors CMF5513K950BER6

Description
13.95 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
13.95 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5513K950BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513K950BER6-ND
Through Hole Resistors CMF5513K950BER6-ND
13.95 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.95 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5513K950BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5513K950BER6
Metal Film Resistors - CMF5513K950BER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 13.95 Kohm, +/0.1 Percent, 25 Ppm Vishay - 40C8181 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 13.95 Kohm, +/0.1 Percent, 25 Ppm Vishay
40C8181
Cmf55, 13.95 Kohm, +/0.1 Percent, 25 Ppm Vishay 40C8181
CMF55, 13.95 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 13.95 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5513K950BER6-ND CMF5513K950BER6 40C8181
Product Name Through Hole Resistors Metal Film Resistors - Cmf55, 13.95 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details