Vishay Intertechnology, Inc. Through Hole Resistors CMF55105K00CHBF

Description
105 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
105 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55105K00CHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55105K00CHBF-ND
Through Hole Resistors CMF55105K00CHBF-ND
105 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

105 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 105K OHM 1/2W .25% AXIAL - CMF55105K00CHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105K OHM 1/2W .25% AXIAL
CMF55105K00CHBF
RES 105K OHM 1/2W .25% AXIAL CMF55105K00CHBF
RES 105Kohm 1/2W .25% AXIAL

RES 105Kohm 1/2W .25% AXIAL

Supplier's Site
Resistor,metal Film,1.05Mohms,250Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay - 40C7421 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.05Mohms,250Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay
40C7421
Resistor,metal Film,1.05Mohms,250Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay 40C7421
Resistor,Metal Film,1.05MOhms,250WV ,.25+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.05MOhms,250WV,.25+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55105K00CHBF-ND CMF55105K00CHBF 40C7421
Product Name Through Hole Resistors RES 105K OHM 1/2W .25% AXIAL Resistor,metal Film,1.05Mohms,250Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details