Vishay Intertechnology, Inc. Through Hole Resistors CMF50392K00FKEB

Description
392 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
392 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50392K00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50392K00FKEB-ND
Through Hole Resistors CMF50392K00FKEB-ND
392 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

392 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 392K OHM 1/4W 1% AXIAL - CMF50392K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392K OHM 1/4W 1% AXIAL
CMF50392K00FKEB
RES 392K OHM 1/4W 1% AXIAL CMF50392K00FKEB
RES 392Kohm 1/4W 1% AXIAL

RES 392Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 392K 1% T-1 Eb E3 Vishay - 67P7218 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 392K 1% T-1 Eb E3 Vishay
67P7218
Cmf-50 392K 1% T-1 Eb E3 Vishay 67P7218
CMF-50 392K 1% T-1 EB e3

CMF-50 392K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50392K00FKEB-ND CMF50392K00FKEB 67P7218
Product Name Through Hole Resistors RES 392K OHM 1/4W 1% AXIAL Cmf-50 392K 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details