Vishay Intertechnology, Inc. Through Hole Resistors CMF071R0000JNRE

Description
1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF071R0000JNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF071R0000JNRE-ND
Through Hole Resistors CMF071R0000JNRE-ND
1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1 OHM 1/2W 5% AXIAL - CMF071R0000JNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 1/2W 5% AXIAL
CMF071R0000JNRE
RES 1 OHM 1/2W 5% AXIAL CMF071R0000JNRE
RES 1ohm 1/2W 5% AXIAL

RES 1ohm 1/2W 5% AXIAL

Supplier's Site
Resistor,metal Film,1Ohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay - 40C4314 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1Ohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
40C4314
Resistor,metal Film,1Ohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay 40C4314
Resistor,Metal Film,1Ohms,250WV,5+/ -% Tol,-200,200ppm-TC

Resistor,Metal Film,1Ohms,250WV,5+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF071R0000JNRE-ND CMF071R0000JNRE 40C4314
Product Name Through Hole Resistors RES 1 OHM 1/2W 5% AXIAL Resistor,metal Film,1Ohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers