Vishay Precision Group RF & MW LNA CHA1010-99F/00

Description
7-11 GHz Low Noise Amplifier GaAs Monolithic Microwave IC. The CHA1010-99F is a monolithic two-stage wide-band low noise amplifier. It is designed for a wide range of applications, from professional to commercial communication systems. The circuit is manufactured with a pHEMT process, via holes through the substrate, air bridges and electron beam gate lithography. It is available in chip form.
Request a Quote Datasheet
Description
7-11 GHz Low Noise Amplifier GaAs Monolithic Microwave IC. The CHA1010-99F is a monolithic two-stage wide-band low noise amplifier. It is designed for a wide range of applications, from professional to commercial communication systems. The circuit is manufactured with a pHEMT process, via holes through the substrate, air bridges and electron beam gate lithography. It is available in chip form.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - CHA1010-99F/00 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
CHA1010-99F/00
RF & MW LNA CHA1010-99F/00
7-11 GHz Low Noise Amplifier GaAs Monolithic Microwave IC. The CHA1010-99F is a monolithic two-stage wide-band low noise amplifier. It is designed for a wide range of applications, from professional to commercial communication systems. The circuit is manufactured with a pHEMT process, via holes through the substrate, air bridges and electron beam gate lithography. It is available in chip form.

7-11 GHz Low Noise Amplifier GaAs Monolithic Microwave IC. The CHA1010-99F is a monolithic two-stage wide-band low noise amplifier. It is designed for a wide range of applications, from professional to commercial communication systems. The circuit is manufactured with a pHEMT process, via holes through the substrate, air bridges and electron beam gate lithography. It is available in chip form.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number CHA1010-99F/00
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 7000 to 11000 MHz
Maximum Gain 32 dB
Output Power 5.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Connectorized SMA, Linear, Gain Block Amplifier, 0.1 MHz to 1000 MHz, 50Ω - ZFL-1000+ - Mini-Circuits
Specs
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
Connectors SMA
View Details
3 suppliers
Specs
Applications RF Microwave
View Details
RF Amplifiers - 448-BGAP2S20AE6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 2300 to 2700 MHz
View Details