The BFC280831159 is a variable capacitor trimmer with a capacitance range of 2.5 pF to 15 pF, designed for applications in antennas, impedance matching circuits, medical devices, and RF systems. It features a housing diameter of 10 mm and can be adjusted from the top or bottom, accommodating a grid of 2.54 mm or 2.50 mm for mounting on printed circuit boards. The trimmer has a rated DC voltage of 150 V and a test DC voltage of 300 V for one minute. It operates effectively within a temperature range of -40 °C to +70 °C for PP material and up to +85 °C for PTFE material. The maximum contact resistance is 10 mΩ, and the minimum insulation resistance is 10,000 MΩ. The effective angle of rotation is 180°, with a maximum of 10 cycles guaranteed for mechanical performance. This product is suitable for both consumer and industrial equipment, making it a versatile choice for various engineering projects.
2.5 ~ 15pF Trimmer Capacitor 150V Top and Bottom Through Hole
CAP TRIMMER 2.5-15PF 150V TH
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BFC280831159-ND | BFC280831159 |
| Product Name | Trimmers, Variable Capacitors | Trimmers, Variable Capacitors |
| Applications | General Purpose | |
| Capacitance Type | Variable | Variable |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP) |