The BFC246756103 is a film capacitor from Lingto Electronic Limited, designed for applications such as blocking, coupling, bypass, and energy reservoir. It features a capacitance value of 1000 pF with a tolerance of ±5% and is rated for a DC voltage of 400 V. The capacitor is constructed with a polyester film dielectric and metallized electrodes, ensuring reliable performance. It has a maximum application temperature of 105 °C and complies with IEC 60384-2 standards. The encapsulation is made from flame-retardant epoxy material (UL-class 94 V-0), enhancing its durability. The leads are tinned wire, and the product is available in both taped and loose packaging options. This capacitor is suitable for engineers looking for a reliable component for high-voltage applications.
1000pF Film Capacitor 220V 400V Polyester, Metallized Radial
CAP FILM 1000PF 5% 400VDC RADIAL
CAP FILM 1000PF 5% 400VDC RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC246756103-ND | BFC246756103 | BFC246756103 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |