Vishay Intertechnology, Inc. Film Capacitors BFC242041502

Description
1500pF Film Capacitor 160V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
1500pF Film Capacitor 160V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC2243-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC2243-ND
Film Capacitors BC2243-ND
1500pF Film Capacitor 160V 630V Polypropylene (PP), Metallized Radial

1500pF Film Capacitor 160V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitor Polypropylene Pp Film, 1500Pf, 630V, 2%, Radial; Dielectric Type Vishay - 04J5944 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 1500Pf, 630V, 2%, Radial; Dielectric Type Vishay
04J5944
Capacitor Polypropylene Pp Film, 1500Pf, 630V, 2%, Radial; Dielectric Type Vishay 04J5944
CAPACITOR POLYPROPYLENE PP FILM, 1500PF, 630V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1500pF; Capacitance Tolerance:± 2%; Voltage(AC):160V; Voltage(DC):630V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 1500PF, 630V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1500pF; Capacitance Tolerance:± 2%; Voltage(AC):160V; Voltage(DC):630V RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - BFC242041502 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC242041502
Capacitors - Film Capacitors BFC242041502
CAP FILM 1500PF 2% 630VDC RADIAL

CAP FILM 1500PF 2% 630VDC RADIAL

Supplier's Site
Film Capacitors - BFC242041502 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC242041502
Film Capacitors BFC242041502
CAP FILM 1500PF 2% 630VDC RADIAL

CAP FILM 1500PF 2% 630VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC2243-ND 04J5944 BFC242041502 BFC242041502
Product Name Film Capacitors Capacitor Polypropylene Pp Film, 1500Pf, 630V, 2%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications High Frequency High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Film Paper Film Capacitors - 106RSB700K2R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers