Vishay Intertechnology, Inc. Film Capacitors BFC241943602

Description
3600pF Film Capacitor 125V 400V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
3600pF Film Capacitor 125V 400V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC2203-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC2203-ND
Film Capacitors BC2203-ND
3600pF Film Capacitor 125V 400V Polypropylene (PP), Metallized Radial

3600pF Film Capacitor 125V 400V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC241943602 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC241943602
Capacitors - Film Capacitors BFC241943602
CAP FILM 3600PF 2% 400VDC RADIAL

CAP FILM 3600PF 2% 400VDC RADIAL

Supplier's Site
Film Capacitors - BFC241943602 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC241943602
Film Capacitors BFC241943602
CAP FILM 3600PF 2% 400VDC RADIAL

CAP FILM 3600PF 2% 400VDC RADIAL

Supplier's Site Datasheet
Capacitor Pp Film, 3600Pf, 400V, 2%, Radial; Dielectric Type Vishay - 04J5752 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film, 3600Pf, 400V, 2%, Radial; Dielectric Type Vishay
04J5752
Capacitor Pp Film, 3600Pf, 400V, 2%, Radial; Dielectric Type Vishay 04J5752
CAPACITOR PP FILM, 3600PF, 400V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3600pF; Capacitance Tolerance:± 2%; Voltage(AC):125V; Voltage(DC):400V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR PP FILM, 3600PF, 400V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3600pF; Capacitance Tolerance:± 2%; Voltage(AC):125V; Voltage(DC):400V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC2203-ND BFC241943602 BFC241943602 04J5752
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitor Pp Film, 3600Pf, 400V, 2%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U025CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF1R6B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1833183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details