CAP FILM 0.012UF 5% 1.6KVDC RAD
MKP 0,012 F 5 % 1600 Vdc Pitch 7,5mm / REEL, BENT BACK, ,TAPING HEIGHT 16,0,REEL
CAP FILM 0.012UF 5% 1.6KVDC RAD
| Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC238553123 | 18T5913 | BFC238553123 |
| Product Name | Film Capacitors | Mkp 0,012 F 5 % 1600 Vdc Pitch 7,5Mm / Reel, Bent Back, ,taping Height 16,0,reel Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0120 microF | 0.0120 microF |