Vishay Intertechnology, Inc. Film Capacitors BFC238350513

Description
0.051µF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.051µF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1998-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1998-ND
Film Capacitors BC1998-ND
0.051µF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

0.051µF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC238350513 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC238350513
Capacitors - Film Capacitors BFC238350513
CAP FILM 0.051UF 5% 1.6KVDC RAD

CAP FILM 0.051UF 5% 1.6KVDC RAD

Supplier's Site
Capacitor Pp Film 0.051Uf, 1.6Kv, 5%, Radial; Dielectric Type Vishay - 04J4585 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film 0.051Uf, 1.6Kv, 5%, Radial; Dielectric Type Vishay
04J4585
Capacitor Pp Film 0.051Uf, 1.6Kv, 5%, Radial; Dielectric Type Vishay 04J4585
CAPACITOR PP FILM 0.051UF, 1.6KV, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.051µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):550V RoHS Compliant: Yes

CAPACITOR PP FILM 0.051UF, 1.6KV, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.051µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):550V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BC1998-ND BFC238350513 04J4585
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Pp Film 0.051Uf, 1.6Kv, 5%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101462U025AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF430K-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details