0.011µF Film Capacitor 300V 630V Polypropylene (PP), Metallized Radial
CAP FILM 0.011UF 5% 630VDC RAD
KP/MKP 11nF 5% 630Vdc Pitch 15mm / LOOSE, LOCK LEAD 4 MM
CAP FILM 0.011UF 5% 630VDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237590236-ND | BFC237590236 | 18T5048 | BFC237590236 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Kp/mkp 11Nf 5% 630Vdc Pitch 15Mm / Loose, Lock Lead 4 Mm Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |