Cornell Dubilier Film Paper Film Capacitors 105PSB202K4R

Description
For New Design: Yes Capacitance: 1 µF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 930 ESR: 2.9 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Description
For New Design: Yes Capacitance: 1 µF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 930 ESR: 2.9 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 105PSB202K4R is a 1 μF, 2000 V DC radial film capacitor with a dv/dt rating of 930 V/μs and an ESR of 2.9 mΩ at 100 kHz and +25°C. It handles a maximum RMS ripple current of 27 A at +70°C, with dimensions of 57.5 mm × 50 mm × 35 mm and 20.3 mm lead spacing using four leads. Constructed with double metallized polypropylene film and enclosed in a UL94V-0 flame-retardant epoxy coating, it operates from -40°C to +100°C. Capacitance tolerance is ±10% at 1 kHz, and the dissipation factor is ≤0.06%. Insulation resistance exceeds 30 GΩ×μF at 25°C and <70% RH, with a dielectric strength of 160% of rated VDC applied for 2 seconds at 25°C. Lead material is lead-free tinned copper.

Datasheet Summary
Powered by GS/AI

The 105PSB202K4R is a 1 μF, 2000 V DC radial film capacitor with a dv/dt rating of 930 V/μs and an ESR of 2.9 mΩ at 100 kHz and +25°C. It handles a maximum RMS ripple current of 27 A at +70°C, with dimensions of 57.5 mm × 50 mm × 35 mm and 20.3 mm lead spacing using four leads. Constructed with double metallized polypropylene film and enclosed in a UL94V-0 flame-retardant epoxy coating, it operates from -40°C to +100°C. Capacitance tolerance is ±10% at 1 kHz, and the dissipation factor is ≤0.06%. Insulation resistance exceeds 30 GΩ×μF at 25°C and <70% RH, with a dielectric strength of 160% of rated VDC applied for 2 seconds at 25°C. Lead material is lead-free tinned copper.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 105PSB202K4R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
105PSB202K4R
Film Paper Film Capacitors 105PSB202K4R
For New Design: Yes Capacitance: 1 µF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 930 ESR: 2.9 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
  • For New Design: Yes
  • Capacitance: 1 µF
  • Voltage DC: 2000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 930
  • ESR: 2.9 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 50mm
  • Thickness: 35mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 105PSB202K4R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
105PSB202K4R
Capacitors - Film Capacitors 105PSB202K4R
CAP FILM 1UF 10% 2KVDC RADIAL

CAP FILM 1UF 10% 2KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 105PSB202K4R 105PSB202K4R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PSB252K6R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Film Paper Film Capacitors - 106K050CS4-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitor, 10Uf, 100V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9732 - Newark, An Avnet Company
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers