Vishay Intertechnology, Inc. Film Capacitors BFC237066152

Description
1500pF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet
Description
1500pF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237066152-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237066152-ND
Film Capacitors BFC237066152-ND
1500pF Film Capacitor 220V 400V Polyester, Metallized Radial

1500pF Film Capacitor 220V 400V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC237066152 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237066152
Film Capacitors BFC237066152
CAP FILM 1500PF 5% 400VDC RADIAL

CAP FILM 1500PF 5% 400VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237066152 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237066152
Capacitors - Film Capacitors BFC237066152
CAP FILM 1500PF 5% 400VDC RADIAL

CAP FILM 1500PF 5% 400VDC RADIAL

Supplier's Site
Capacitor Film, 1500Pf, 400V, Radial; Dielectric Type Vishay - 18C4877 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 1500Pf, 400V, Radial; Dielectric Type Vishay
18C4877
Capacitor Film, 1500Pf, 400V, Radial; Dielectric Type Vishay 18C4877
CAPACITOR FILM, 1500PF, 400V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1500pF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR FILM, 1500PF, 400V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1500pF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237066152-ND BFC237066152 BFC237066152 18C4877
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor Film, 1500Pf, 400V, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1345714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Paper Film Capacitors - 104PPA850KD11 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers