Vishay Intertechnology, Inc. Film Capacitors BFC237011125

Description
1.2µF Film Capacitor 40V 50V Polyester, Metallized Radial
Request a Quote Datasheet
Description
1.2µF Film Capacitor 40V 50V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1624-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1624-ND
Film Capacitors BC1624-ND
1.2µF Film Capacitor 40V 50V Polyester, Metallized Radial

1.2µF Film Capacitor 40V 50V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC237011125 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237011125
Film Capacitors BFC237011125
CAP FILM 1.2UF 10% 50VDC RADIAL

CAP FILM 1.2UF 10% 50VDC RADIAL

Supplier's Site Datasheet
Capacitor Poly Film Film 1.2Uf, 10%, 63V,; Dielectric Type Vishay - 03J8753 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film Film 1.2Uf, 10%, 63V,; Dielectric Type Vishay
03J8753
Capacitor Poly Film Film 1.2Uf, 10%, 63V,; Dielectric Type Vishay 03J8753
CAPACITOR POLY FILM FILM 1.2UF, 10%, 63V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.2µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through HoleRoHS Compliant: Yes

CAPACITOR POLY FILM FILM 1.2UF, 10%, 63V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.2µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through HoleRoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - BFC237011125 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237011125
Capacitors - Film Capacitors BFC237011125
CAP FILM 1.2UF 10% 50VDC RADIAL

CAP FILM 1.2UF 10% 50VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC1624-ND BFC237011125 03J8753 BFC237011125
Product Name Film Capacitors Film Capacitors Capacitor Poly Film Film 1.2Uf, 10%, 63V,; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17AH1R5B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1726405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers