The BFC236941473 is a metallized polyester film capacitor designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance range of 0.001 to 1.0 µF with a tolerance of ±10% or ±5%. The capacitor is available with rated DC voltages of 63 V, 100 V, 250 V, 400 V, and 630 V, and rated AC voltages of 40 V, 63 V, 160 V, 220 V, and 250 V. Constructed with a wound mono design, it utilizes vacuum deposited aluminum electrodes and is coated with a flame retardant epoxy material classified as UL 94 V-0. The leads are made of tinned wire, and the capacitor operates within a climatic category of 55/105/56, with a maximum application temperature of 105 °C and a rated temperature of 85 °C. This component adheres to IEC 60384-2 standards and is classified as performance grade 1, indicating a long life expectancy. It is available in both taped on reel and loose in box packaging options, making it suitable for various assembly processes.
0.047µF Film Capacitor 160V 250V Polyester, Metallized Radial
CAP FILM 0.047UF 10% 250VDC RAD
CAP, 0.047UF, 250V, FILM, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF;
CAP FILM 0.047UF 10% 250VDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-BFC236941473-ND | BFC236941473 | 03J8720 | BFC236941473 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Cap, 0.047Uf, 250V, Film, Radial; Dielectric Type Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |