Knowles Ceramic Capacitors 060330630103KXT

Description
10000pF ±10% 63V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 63V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1294-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1294-1-ND
Ceramic Capacitors 1608-1294-1-ND
10000pF ±10% 63V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

10000pF ±10% 63V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1294-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1294-6-ND
Ceramic Capacitors 1608-1294-6-ND
10000pF ±10% 63V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

10000pF ±10% 63V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1294-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1294-2-ND
Ceramic Capacitors 1608-1294-2-ND
10000pF ±10% 63V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

10000pF ±10% 63V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 060330630103KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
060330630103KXT
Ceramic Capacitors 060330630103KXT
CAP CER 10000PF 63V X7R 0603

CAP CER 10000PF 63V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1294-1-ND 1608-1294-6-ND 060330630103KXT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 63 volts 63 volts 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M30U334M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF5R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details