Cornell DubilierFilm Paper Film Capacitors105RSB252K2R
Description
For New Design: Yes
Capacitance: 1 µF
Voltage DC: 2500V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 930
ESR: 4.9 mΩ
RMS Current: —
Length: 58mm
Height: 50mm
Thickness: 35mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 1 µF
Voltage DC: 2500V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 930
ESR: 4.9 mΩ
RMS Current: —
Length: 58mm
Height: 50mm
Thickness: 35mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 105RSB252K2R is a radial lead, high-current, low-ESR film capacitor with a DC voltage rating of 2500 V, capacitance of 1 µF, and operating temperature range of -40°C to +85°C. It has a maximum dv/dt of 930 V/µs, a typical ESR of 4.9 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 14 A at +70°C. The unit measures 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead spacing of 52.5 mm and lead diameter of 1.2 mm. It uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and features lead-free tinned copper leads. The dielectric strength is 160% of rated DC voltage or 150% of rated AC voltage applied for 2 seconds at 25°C.
Datasheet Summary Powered by GS/AI
The 105RSB252K2R is a radial lead, high-current, low-ESR film capacitor with a DC voltage rating of 2500 V, capacitance of 1 µF, and operating temperature range of -40°C to +85°C. It has a maximum dv/dt of 930 V/µs, a typical ESR of 4.9 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 14 A at +70°C. The unit measures 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead spacing of 52.5 mm and lead diameter of 1.2 mm. It uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and features lead-free tinned copper leads. The dielectric strength is 160% of rated DC voltage or 150% of rated AC voltage applied for 2 seconds at 25°C.